Panasonic Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic ERA-2HRC8661X

Description
RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic - 69AC1393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic
69AC1393
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic 69AC1393
RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic - 69AC1394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic
69AC1394
Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic 69AC1394
RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K66, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1393
Product Name Res, Metal Film (Thin Film), 8K66, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details