The Res, Metal Film (Thin Film), 866R, 0.063W, 0402 is a high sound quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.25% and a temperature coefficient of resistance (TCR) of ±50vó10,Ū,Å?/°C. The resistor operates at a power rating of 0.063W and is suitable for use in audio amplifier circuits, smartphones, and portable audio devices. It complies with IEC 60115-8 and is RoHS, Pb, and halogen-free. The component is packaged in a 0402 size, making it suitable for compact designs. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments.
RES, METAL FILM (THIN FILM), 866R, 0.063W, 0402; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 866R, 0.063W, 0402; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES SMD 866 OHM 0.25% 1/16W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 69AC1391 | ERA-2HRC8660X |
| Product Name | Res, Metal Film (Thin Film), 866R, 0.063W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 866 ohms | 866 ohms |