Panasonic Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic ERA-2HRC80R6X

Description
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic - 69AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic
69AC1365
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic 69AC1365
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic - 69AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic
69AC1366
Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic 69AC1366
RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 80R6, 0.063W, 0402; Resistance:80.6ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1365
Product Name Res, Metal Film (Thin Film), 80R6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details