Panasonic Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic ERA-2HRC8061X

Description
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic - 69AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
69AC1369
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic 69AC1369
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic - 69AC1370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
69AC1370
Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic 69AC1370
RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K06, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1369
Product Name Res, Metal Film (Thin Film), 8K06, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details