Panasonic Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic ERA-2HRC78R7X

Description
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic - 69AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic
69AC1359
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic 69AC1359
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic - 69AC1360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic
69AC1360
Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic 69AC1360
RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 78R7, 0.063W, 0402; Resistance:78.7ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1359
Product Name Res, Metal Film (Thin Film), 78R7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details