RES SMD 787 OHM 0.25% 1/16W 0402
RES, METAL FILM (THIN FILM), 787R, 0.063W, 0402; Resistance:787ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 787R, 0.063W, 0402; Resistance:787ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERA-2HRC7870X | 69AC1362 |
| Product Name | Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 787R, 0.063W, 0402; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Resistance Range | 787 ohms | 787 ohms |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 0.0630 to 0.0625 watts | 0.0625 watts |