Panasonic Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic ERA-2HRC75R0X

Description
RES, METAL FILM (THIN FILM), 75R, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 75R, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic - 69AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic
69AC1348
Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic 69AC1348
RES, METAL FILM (THIN FILM), 75R, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 75R, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic - 69AC1347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic
69AC1347
Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic 69AC1347
RES, METAL FILM (THIN FILM), 75R, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 75R, 0.063W, 0402; Resistance:75ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1348
Product Name Res, Metal Film (Thin Film), 75R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details