Panasonic Chip Resistor - Surface Mount ERA-2HRC73R2X

Description
RES SMD 73.2OHM 0.25% 1/16W 0402
Datasheet
Description
RES SMD 73.2OHM 0.25% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC73R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC73R2X
Chip Resistor - Surface Mount ERA-2HRC73R2X
RES SMD 73.2OHM 0.25% 1/16W 0402

RES SMD 73.2OHM 0.25% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 73R2, 0.063W, 0402; Resistance Panasonic - 69AC1342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 73R2, 0.063W, 0402; Resistance Panasonic
69AC1342
Res, Metal Film (Thin Film), 73R2, 0.063W, 0402; Resistance Panasonic 69AC1342
RES, METAL FILM (THIN FILM), 73R2, 0.063W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 73R2, 0.063W, 0402; Resistance:73.2ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC73R2X 69AC1342
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 73R2, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details