Panasonic Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic ERA-2HRC71R5X

Description
RES, METAL FILM (THIN FILM), 71R5, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 71R5, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic - 69AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic
69AC1335
Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic 69AC1335
RES, METAL FILM (THIN FILM), 71R5, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 71R5, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic - 69AC1336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic
69AC1336
Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic 69AC1336
RES, METAL FILM (THIN FILM), 71R5, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 71R5, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1335
Product Name Res, Metal Film (Thin Film), 71R5, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details