Panasonic Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic ERA-2HRC7151X

Description
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic - 69AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic
69AC1340
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic 69AC1340
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic - 69AC1339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic
69AC1339
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic 69AC1339
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1340
Product Name Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers