Panasonic Chip Resistor - Surface Mount ERA-2HRC68R1X

Description
RES SMD 68.1OHM 0.25% 1/16W 0402
Datasheet
Description
RES SMD 68.1OHM 0.25% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC68R1X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC68R1X
Chip Resistor - Surface Mount ERA-2HRC68R1X
RES SMD 68.1OHM 0.25% 1/16W 0402

RES SMD 68.1OHM 0.25% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic - 69AC1320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic
69AC1320
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic 69AC1320
RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic - 69AC1319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic
69AC1319
Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic 69AC1319
RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68R1, 0.063W, 0402; Resistance:68.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC68R1X 69AC1320
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 68R1, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details