Panasonic Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic ERA-2HRC6490X

Description
RES, METAL FILM (THIN FILM), 649R, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 649R, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic - 69AC1307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic
69AC1307
Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic 69AC1307
RES, METAL FILM (THIN FILM), 649R, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 649R, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic - 69AC1308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic
69AC1308
Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic 69AC1308
RES, METAL FILM (THIN FILM), 649R, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 649R, 0.063W, 0402; Resistance:649ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1307
Product Name Res, Metal Film (Thin Film), 649R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details