Panasonic Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic ERA-2HRC63R4X

Description
RES, METAL FILM (THIN FILM), 63R4, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 63R4, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic - 69AC1299 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic
69AC1299
Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic 69AC1299
RES, METAL FILM (THIN FILM), 63R4, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 63R4, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic - 69AC1300 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic
69AC1300
Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic 69AC1300
RES, METAL FILM (THIN FILM), 63R4, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 63R4, 0.063W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1299
Product Name Res, Metal Film (Thin Film), 63R4, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details