Panasonic Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic ERA-2HRC62R0X

Description
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic - 69AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic
69AC1293
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic 69AC1293
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic - 69AC1294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic
69AC1294
Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic 69AC1294
RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62R, 0.063W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1293
Product Name Res, Metal Film (Thin Film), 62R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details