Panasonic Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic ERA-2HRC60R4X

Description
RES, METAL FILM (THIN FILM), 60R4, 0.063W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 60R4, 0.063W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic - 69AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic
69AC1282
Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic 69AC1282
RES, METAL FILM (THIN FILM), 60R4, 0.063W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 60R4, 0.063W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic - 69AC1281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic
69AC1281
Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic 69AC1281
RES, METAL FILM (THIN FILM), 60R4, 0.063W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 60R4, 0.063W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1282
Product Name Res, Metal Film (Thin Film), 60R4, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers