Panasonic Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic ERA-2HRC5760X

Description
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic - 69AC1272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic
69AC1272
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic 69AC1272
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic - 69AC1271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic
69AC1271
Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic 69AC1271
RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 576R, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1272
Product Name Res, Metal Film (Thin Film), 576R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details