Panasonic Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic ERA-2HRC5601X

Description
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic - 69AC1264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic
69AC1264
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic 69AC1264
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic - 69AC1263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic
69AC1263
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic 69AC1263
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1264
Product Name Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers