Panasonic Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic ERA-2HRC5361X

Description
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic - 69AC1250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic
69AC1250
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic 69AC1250
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic - 69AC1249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic
69AC1249
Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic 69AC1249
RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K36, 0.063W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1250
Product Name Res, Metal Film (Thin Film), 5K36, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details