Panasonic Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic ERA-2HRC52R3X

Description
RES, METAL FILM (THIN FILM), 52R3, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 52R3, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic - 69AC1240 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic
69AC1240
Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic 69AC1240
RES, METAL FILM (THIN FILM), 52R3, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 52R3, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic - 69AC1239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic
69AC1239
Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic 69AC1239
RES, METAL FILM (THIN FILM), 52R3, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 52R3, 0.063W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1240
Product Name Res, Metal Film (Thin Film), 52R3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details