The Res, Metal Film (Thin Film), 499R, 0.063W, 0402 is a high sound quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance value of 499 ohms with a tolerance of ±0.25%. The power rating is 0.063 watts at 70 °C, with a limiting element voltage of 25 volts and a maximum overload voltage of 50 volts. This resistor is constructed with a protective coating and an alumina substrate, ensuring durability and reliability. It operates within a temperature range of -55 °C to +125 °C and is compliant with RoHS standards, being lead-free and halogen-free. Recommended applications include audio amplifier circuits and portable audio devices.
RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 499R, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC1223 |
| Product Name | Res, Metal Film (Thin Film), 499R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 499 ohms |