Panasonic Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic ERA-2HRC4870X

Description
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic - 69AC1217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic
69AC1217
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic 69AC1217
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic - 69AC1218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic
69AC1218
Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic 69AC1218
RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 487R, 0.063W, 0402; Resistance:487ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1217
Product Name Res, Metal Film (Thin Film), 487R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details