Panasonic Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic ERA-2HRC4751X

Description
RES, METAL FILM (THIN FILM), 4K75, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K75, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic - 69AC1214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic
69AC1214
Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic 69AC1214
RES, METAL FILM (THIN FILM), 4K75, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K75, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic - 69AC1213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic
69AC1213
Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic 69AC1213
RES, METAL FILM (THIN FILM), 4K75, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K75, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1214
Product Name Res, Metal Film (Thin Film), 4K75, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details