Panasonic Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic ERA-2HRC4020X

Description
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic - 69AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic
69AC1171
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic 69AC1171
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic - 69AC1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic
69AC1172
Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic 69AC1172
RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 402R, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1171
Product Name Res, Metal Film (Thin Film), 402R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers