Panasonic Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic ERA-2HRC3920X

Description
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic - 69AC1168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic
69AC1168
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic 69AC1168
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic - 69AC1167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic
69AC1167
Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic 69AC1167
RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 392R, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1168
Product Name Res, Metal Film (Thin Film), 392R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details