Panasonic Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic ERA-2HRC3831X

Description
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic - 69AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
69AC1161
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic 69AC1161
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic - 69AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic
69AC1162
Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic 69AC1162
RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K83, 0.063W, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRC3831X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC3831X
Chip Resistor - Surface Mount ERA-2HRC3831X
RES SMD 3.83K OHM 1/16W 0402

RES SMD 3.83K OHM 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC1161 ERA-2HRC3831X
Product Name Res, Metal Film (Thin Film), 3K83, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3830 ohms 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details