Panasonic Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic ERA-2HRC3601X

Description
RES, METAL FILM (THIN FILM), 3K6, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3K6, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic - 69AC1149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic
69AC1149
Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic 69AC1149
RES, METAL FILM (THIN FILM), 3K6, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K6, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic - 69AC1150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic
69AC1150
Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic 69AC1150
RES, METAL FILM (THIN FILM), 3K6, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K6, 0.063W, 0402; Resistance:3.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1149
Product Name Res, Metal Film (Thin Film), 3K6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details