Panasonic Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic ERA-2HRC3600X

Description
RES, METAL FILM (THIN FILM), 360R, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 360R, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic - 69AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic
69AC1147
Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic 69AC1147
RES, METAL FILM (THIN FILM), 360R, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 360R, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic - 69AC1148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic
69AC1148
Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic 69AC1148
RES, METAL FILM (THIN FILM), 360R, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 360R, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1147
Product Name Res, Metal Film (Thin Film), 360R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details