Panasonic Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic ERA-2HRC3571X

Description
RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic - 69AC1146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic
69AC1146
Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic 69AC1146
RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic - 69AC1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic
69AC1145
Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic 69AC1145
RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K57, 0.063W, 0402; Resistance:3.57kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1146
Product Name Res, Metal Film (Thin Film), 3K57, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers