Panasonic Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic ERA-2HRC2801X

Description
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic - 69AC1097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic
69AC1097
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic 69AC1097
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic - 69AC1098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic
69AC1098
Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic 69AC1098
RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K8, 0.063W, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1097
Product Name Res, Metal Film (Thin Film), 2K8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers