Panasonic Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2800X

Description
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic - 69AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic
69AC1095
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic 69AC1095
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic - 69AC1096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic
69AC1096
Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic 69AC1096
RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 280R, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2HRC2800X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC2800X
Chip Resistor - Surface Mount ERA-2HRC2800X
RES SMD 280 OHM 0.25% 1/16W 0402

RES SMD 280 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC1095 ERA-2HRC2800X
Product Name Res, Metal Film (Thin Film), 280R, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details