Panasonic Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2700X

Description
RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic - 69AC1088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic
69AC1088
Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic 69AC1088
RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 270R, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1088
Product Name Res, Metal Film (Thin Film), 270R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details