Panasonic Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic ERA-2HRC2491X

Description
RES, METAL FILM (THIN FILM), 2K49, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K49, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic - 69AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic
69AC1073
Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic 69AC1073
RES, METAL FILM (THIN FILM), 2K49, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K49, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic - 69AC1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic
69AC1074
Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic 69AC1074
RES, METAL FILM (THIN FILM), 2K49, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K49, 0.063W, 0402; Resistance:2.49kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1073
Product Name Res, Metal Film (Thin Film), 2K49, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details