Panasonic Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2490X

Description
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic - 69AC1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
69AC1072
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic 69AC1072
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic - 69AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
69AC1071
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic 69AC1071
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2HRC2490X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC2490X
Chip Resistor - Surface Mount ERA-2HRC2490X
RES SMD 249 OHM 0.25% 1/16W 0402

RES SMD 249 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC1072 ERA-2HRC2490X
Product Name Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD363GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details