Panasonic Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2320X

Description
RES, METAL FILM (THIN FILM), 232R, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 232R, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic - 69AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic
69AC1055
Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic 69AC1055
RES, METAL FILM (THIN FILM), 232R, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 232R, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic - 69AC1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic
69AC1056
Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic 69AC1056
RES, METAL FILM (THIN FILM), 232R, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 232R, 0.063W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRC2320X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC2320X
Chip Resistor - Surface Mount ERA-2HRC2320X
RES SMD 232 OHM 0.25% 1/16W 0402

RES SMD 232 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC1055 ERA-2HRC2320X
Product Name Res, Metal Film (Thin Film), 232R, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details