Panasonic Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic ERA-2HRC2261X

Description
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic - 69AC1053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic
69AC1053
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic 69AC1053
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic - 69AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic
69AC1054
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic 69AC1054
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1053
Product Name Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers