Panasonic Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2260X

Description
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic - 69AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic
69AC1051
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic 69AC1051
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic - 69AC1052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic
69AC1052
Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic 69AC1052
RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 226R, 0.063W, 0402; Resistance:226ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1051
Product Name Res, Metal Film (Thin Film), 226R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers