Panasonic Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic ERA-2HRC2150X

Description
RES, METAL FILM (THIN FILM), 215R, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 215R, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic - 69AC1039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic
69AC1039
Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic 69AC1039
RES, METAL FILM (THIN FILM), 215R, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 215R, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic - 69AC1040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic
69AC1040
Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic 69AC1040
RES, METAL FILM (THIN FILM), 215R, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 215R, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1039
Product Name Res, Metal Film (Thin Film), 215R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers