Panasonic Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic ERA-2HRC1961X

Description
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic - 69AC1021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic
69AC1021
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic 69AC1021
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic - 69AC1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic
69AC1022
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic 69AC1022
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1021
Product Name Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details