Panasonic Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic ERA-2HRC1621X

Description
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic - 69AC0968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic
69AC0968
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic 69AC0968
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic - 69AC0967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic
69AC0967
Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic 69AC0967
RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K62, 0.063W, 0402; Resistance:1.62kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRC1621X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC1621X
Chip Resistor - Surface Mount ERA-2HRC1621X
RES SMD 1.62K OHM 1/16W 0402

RES SMD 1.62K OHM 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC0968 ERA-2HRC1621X
Product Name Res, Metal Film (Thin Film), 1K62, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1620 ohms 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details