Panasonic Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic ERA-2HRC1601X

Description
RES, METAL FILM (THIN FILM), 1K6, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K6, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic - 69AC0962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic
69AC0962
Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic 69AC0962
RES, METAL FILM (THIN FILM), 1K6, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K6, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic - 69AC0961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic
69AC0961
Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic 69AC0961
RES, METAL FILM (THIN FILM), 1K6, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K6, 0.063W, 0402; Resistance:1.6kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0962
Product Name Res, Metal Film (Thin Film), 1K6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details