Panasonic Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1600X

Description
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic - 69AC0960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic
69AC0960
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic 69AC0960
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic - 69AC0959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic
69AC0959
Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic 69AC0959
RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 160R, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0960
Product Name Res, Metal Film (Thin Film), 160R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details