Panasonic Chip Resistor - Surface Mount ERA-2HRC1580X

Description
RES SMD 158 OHM 0.25% 1/16W 0402
Datasheet
Description
RES SMD 158 OHM 0.25% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC1580X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC1580X
Chip Resistor - Surface Mount ERA-2HRC1580X
RES SMD 158 OHM 0.25% 1/16W 0402

RES SMD 158 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 158R, 0.063W, 0402; Resistance Panasonic - 69AC0953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 158R, 0.063W, 0402; Resistance Panasonic
69AC0953
Res, Metal Film (Thin Film), 158R, 0.063W, 0402; Resistance Panasonic 69AC0953
RES, METAL FILM (THIN FILM), 158R, 0.063W, 0402; Resistance:158ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 158R, 0.063W, 0402; Resistance:158ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 158R, 0.063W, 0402; Resistance Panasonic - 69AC0954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 158R, 0.063W, 0402; Resistance Panasonic
69AC0954
Res, Metal Film (Thin Film), 158R, 0.063W, 0402; Resistance Panasonic 69AC0954
RES, METAL FILM (THIN FILM), 158R, 0.063W, 0402; Resistance:158ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 158R, 0.063W, 0402; Resistance:158ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC1580X 69AC0953
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 158R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 158 ohms 158 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers