The Res, Metal Film (Thin Film), 1K54, 0.063W, 0402 is a high-quality resistor designed for audio applications, including audio amplifier circuits and portable audio devices. It features a resistance value of 1.54 kΩ with a tolerance of ±0.25%. The power rating is 0.063W at 70°C, with a limiting element voltage of 25V and a maximum overload voltage of 50V. This resistor is constructed with a metal film technology that ensures low distortion and high linearity, making it suitable for high-fidelity audio applications. It is RoHS compliant, Pb-free, and halogen-free, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, providing versatility in various applications.
RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm;
RES, METAL FILM (THIN FILM), 1K54, 0.063W, 0402; Resistance:1.54kohm;
RES SMD 1.54K OHM 1/16W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 69AC0949 | ERA-2HRC1541X |
| Product Name | Res, Metal Film (Thin Film), 1K54, 0.063W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 1540 ohms | 1540 ohms |