Panasonic Chip Resistor - Surface Mount ERA-2HRC1540X

Description
RES SMD 154 OHM 0.25% 1/16W 0402
Datasheet
Description
RES SMD 154 OHM 0.25% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HRC1540X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC1540X
Chip Resistor - Surface Mount ERA-2HRC1540X
RES SMD 154 OHM 0.25% 1/16W 0402

RES SMD 154 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 154R, 0.063W, 0402; Resistance Panasonic - 69AC0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 154R, 0.063W, 0402; Resistance Panasonic
69AC0947
Res, Metal Film (Thin Film), 154R, 0.063W, 0402; Resistance Panasonic 69AC0947
RES, METAL FILM (THIN FILM), 154R, 0.063W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 154R, 0.063W, 0402; Resistance:154ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HRC1540X 69AC0947
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 154R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 154 ohms 154 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details