Panasonic Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic ERA-2HRC1432X

Description
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic - 69AC0934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic
69AC0934
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic 69AC0934
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic - 69AC0933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic
69AC0933
Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic 69AC0933
RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 14K3, 0.063W, 0402; Resistance:14.3kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0934
Product Name Res, Metal Film (Thin Film), 14K3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details