Panasonic Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1430X

Description
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic - 69AC0930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic
69AC0930
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic 69AC0930
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic - 69AC0929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic
69AC0929
Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic 69AC0929
RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 143R, 0.063W, 0402; Resistance:143ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HRC1430X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HRC1430X
Chip Resistor - Surface Mount ERA-2HRC1430X
RES SMD 143 OHM 0.25% 1/16W 0402

RES SMD 143 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 69AC0930 ERA-2HRC1430X
Product Name Res, Metal Film (Thin Film), 143R, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers