Panasonic Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1400X

Description
RES, METAL FILM (THIN FILM), 140R, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 140R, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic - 69AC0923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic
69AC0923
Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic 69AC0923
RES, METAL FILM (THIN FILM), 140R, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 140R, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic - 69AC0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic
69AC0924
Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic 69AC0924
RES, METAL FILM (THIN FILM), 140R, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 140R, 0.063W, 0402; Resistance:140ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0923
Product Name Res, Metal Film (Thin Film), 140R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details