Panasonic Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1370X

Description
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic - 69AC0918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic
69AC0918
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic 69AC0918
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic - 69AC0917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic
69AC0917
Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic 69AC0917
RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 137R, 0.063W, 0402; Resistance:137ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0918
Product Name Res, Metal Film (Thin Film), 137R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers