Panasonic Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic ERA-2HRC1302X

Description
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic - 69AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
69AC0910
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic 69AC0910
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic - 69AC0909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
69AC0909
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic 69AC0909
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0910
Product Name Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details