Panasonic Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic ERA-2HRC1300X

Description
RES, METAL FILM (THIN FILM), 130R, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 130R, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic - 69AC0906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic
69AC0906
Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic 69AC0906
RES, METAL FILM (THIN FILM), 130R, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130R, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic - 69AC0905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic
69AC0905
Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic 69AC0905
RES, METAL FILM (THIN FILM), 130R, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130R, 0.063W, 0402; Resistance:130ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0906
Product Name Res, Metal Film (Thin Film), 130R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers